Red Lion Controls, Inc. 508FX2 Unmanaged Industrial Ethernet Switch, ST 15km 508FXE2-ST-15

Description
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
508FX2 Unmanaged Industrial Ethernet Switch, ST 15km - 508FXE2-ST-15 - Red Lion Controls, Inc.
York, PA, United States
508FX2 Unmanaged Industrial Ethernet Switch, ST 15km
508FXE2-ST-15
508FX2 Unmanaged Industrial Ethernet Switch, ST 15km 508FXE2-ST-15
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 8 Port Industrial Ethernet Switch
    • Six 10/100 BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 15km Fiber Ports with ST Connectors

  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85° C Operating Temperature

  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Throughput
  • Redundant Power Inputs (10-30 VDC)
  • Bi-Color LED's For Link, Speed, Activity & Duplex Status
  • Rugged Industrial DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - 508FXE2-ST-15-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
508FXE2-ST-15-ND
Switches, Hubs 508FXE2-ST-15-ND
Network Switch - Unmanaged 8 Ports

Network Switch - Unmanaged 8 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 508FXE2-ST-15 508FXE2-ST-15-ND
Product Name 508FX2 Unmanaged Industrial Ethernet Switch, ST 15km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
Data Rate 0.1000 Gbps
View Details