Red Lion Controls, Inc. 108TX HV MDR Unmanaged Industrial Ethernet Switch 108TX-HV-MDR

Description
Unmanaged Plug and Play Operation 8 Port 10/100BaseTX Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 1.6 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant 10-60 VDC Power Inputs LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 8 Port 10/100BaseTX Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 1.6 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant 10-60 VDC Power Inputs LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
108TX HV MDR Unmanaged Industrial Ethernet Switch - 108TX-HV-MDR - Red Lion Controls, Inc.
York, PA, United States
108TX HV MDR Unmanaged Industrial Ethernet Switch
108TX-HV-MDR
108TX HV MDR Unmanaged Industrial Ethernet Switch 108TX-HV-MDR
Unmanaged Plug and Play Operation 8 Port 10/100BaseTX Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 1.6 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD and Surge Protection on all Built-in Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant 10-60 VDC Power Inputs LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
  • Unmanaged Plug and Play Operation
  • 8 Port 10/100BaseTX Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 70°C Operating Temperature
    • >2M Hours MTBF

  • Supports Full/Half Duplex Operation
  • Up to 1.6 Gb/s Maximum Throughput
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Full Wire Speed Communications
  • ESD and Surge Protection on all Built-in Ports
  • Surge Protection Diodes on Power Inputs
  • Store-and-forward Technology
  • Redundant 10-60 VDC Power Inputs
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
  • Metal DIN-Rail Clip Included
Supplier's Site Datasheet
Switches, Hubs - 108TX-HV-MDR-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
108TX-HV-MDR-ND
Switches, Hubs 108TX-HV-MDR-ND
Network Switch - Unmanaged 8 Ports

Network Switch - Unmanaged 8 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 108TX-HV-MDR 108TX-HV-MDR-ND
Product Name 108TX HV MDR Unmanaged Industrial Ethernet Switch Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
PROFINET to PROFIBUS DP/PA Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details