Red Lion Controls, Inc. 517FX Unmanaged Industrial Ethernet Switch, SC 2km 517FX-SC

Description
Unmanaged Plug and Play Operation 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Style Connector IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Rugged Industrial DIN-Rail Enclosure
Datasheet
Description
Unmanaged Plug and Play Operation 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Style Connector IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Rugged Industrial DIN-Rail Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
517FX Unmanaged Industrial Ethernet Switch, SC 2km - 517FX-SC - Red Lion Controls, Inc.
York, PA, United States
517FX Unmanaged Industrial Ethernet Switch, SC 2km
517FX-SC
517FX Unmanaged Industrial Ethernet Switch, SC 2km 517FX-SC
Unmanaged Plug and Play Operation 17 Port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Style Connector IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Rugged Industrial DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 17 Port Industrial Ethernet Switch
    • Sixteen 10/100 BaseTX RJ-45 Ports
    • One 100BaseFX Multimode Fiber Port with SC Style Connector

  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85° C Operating Temperature

  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Throughput
  • Redundant Power Inputs (10-30 VDC)
  • Rugged Industrial DIN-Rail Enclosure
Supplier's Site Datasheet
Ethernet Sw, Rj45/sc, Din Rail; No. Of Ports Red Lion Controls - 87X7107 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45/sc, Din Rail; No. Of Ports Red Lion Controls
87X7107
Ethernet Sw, Rj45/sc, Din Rail; No. Of Ports Red Lion Controls 87X7107
ETHERNET SW, RJ45/SC, DIN RAIL; No. of Ports:17Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16, SC x 1; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SW, RJ45/SC, DIN RAIL; No. of Ports:17Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16, SC x 1; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 517FX-SC 87X7107
Product Name 517FX Unmanaged Industrial Ethernet Switch, SC 2km Ethernet Sw, Rj45/sc, Din Rail; No. Of Ports Red Lion Controls
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

1RU 840Gbps Data Center SWITCH - LN-3524Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
ECO Unmanaged - 852-1411 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details