Red Lion Controls, Inc. 508FX2 Unmanaged Industrial Ethernet Switch, ST 2km 508FX2-ST

Description
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
508FX2 Unmanaged Industrial Ethernet Switch, ST 2km - 508FX2-ST - Red Lion Controls, Inc.
York, PA, United States
508FX2 Unmanaged Industrial Ethernet Switch, ST 2km
508FX2-ST
508FX2 Unmanaged Industrial Ethernet Switch, ST 2km 508FX2-ST
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Six 10/100 BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 8 Port Industrial Ethernet Switch
    • Six 10/100 BaseTX RJ-45 Ports
    • Two 100BaseFX Multimode Fiber Ports with ST Connectors

  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85° C Operating Temperature

  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Throughput
  • Redundant Power Inputs (10-30 VDC)
  • Bi-Color LED's For Link, Speed, Activity & Duplex Status
  • Rugged Industrial DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - RLC658-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC658-ND
Switches, Hubs RLC658-ND
Network Switch - Unmanaged 8 Ports

Network Switch - Unmanaged 8 Ports

Buy Now Datasheet
Ethernet Sw, Rj45/st, Din Rail; No. Of Ports Red Lion Controls - 87X7073 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45/st, Din Rail; No. Of Ports Red Lion Controls
87X7073
Ethernet Sw, Rj45/st, Din Rail; No. Of Ports Red Lion Controls 87X7073
ETHERNET SW, RJ45/ST, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, ST x 2; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ETHERNET SW, RJ45/ST, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, ST x 2; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 508FX2-ST RLC658-ND 87X7073
Product Name 508FX2 Unmanaged Industrial Ethernet Switch, ST 2km Switches, Hubs Ethernet Sw, Rj45/st, Din Rail; No. Of Ports Red Lion Controls
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-ESW105-SL-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, LC
Number of Ports 5 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
MODBUS TCP SERVER to PROFIBUS PA Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2723475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details