Red Lion Controls, Inc. 105TX MDR Unmanaged Industrial Ethernet Switch 105TX-MDR

Description
Unmanaged Plug and Play Operation IEEE 802.3 Compliance 5 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Compact, Space Saving Package Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 1.0 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD Protection Diodes on RJ-45 Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation IEEE 802.3 Compliance 5 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Compact, Space Saving Package Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 1.0 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD Protection Diodes on RJ-45 Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
105TX MDR Unmanaged Industrial Ethernet Switch - 105TX-MDR - Red Lion Controls, Inc.
York, PA, United States
105TX MDR Unmanaged Industrial Ethernet Switch
105TX-MDR
105TX MDR Unmanaged Industrial Ethernet Switch 105TX-MDR
Unmanaged Plug and Play Operation IEEE 802.3 Compliance 5 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Compact, Space Saving Package Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex Operation Up to 1.0 Gb/s Maximum Throughput MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Full Wire Speed Communications ESD Protection Diodes on RJ-45 Ports Surge Protection Diodes on Power Inputs Store-and-forward Technology Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
  • Unmanaged Plug and Play Operation
  • IEEE 802.3 Compliance
  • 5 Port Industrial Ethernet Switch
    • Five 10/100BaseTX RJ-45 Ports

  • Compact, Space Saving Package
  • Extended Environmental Specifications
    • -40° to 80°C Operating Temperature
    • >2M Hours MTBF

  • Supports Full/Half Duplex Operation
  • Up to 1.0 Gb/s Maximum Throughput
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Full Wire Speed Communications
  • ESD Protection Diodes on RJ-45 Ports
  • Surge Protection Diodes on Power Inputs
  • Store-and-forward Technology
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
  • Metal DIN-Rail Clip Included
Supplier's Site Datasheet
Switches, Hubs - 105TX-MDR-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
105TX-MDR-ND
Switches, Hubs 105TX-MDR-ND
Network Switch - Unmanaged 5 Ports

Network Switch - Unmanaged 5 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number 105TX-MDR 105TX-MDR-ND
Product Name 105TX MDR Unmanaged Industrial Ethernet Switch Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Ethernet IP Adapter to PROFINET Controller Gateway -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details