Red Lion Controls, Inc. EB-5ES Unmanaged POE Switch, SC 20km EB-5ES-PSE-3SC

Description
Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) One 100BaseFX Singlemode 20km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC non-PoE, 45-56 VDC PoE) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Datasheet
Description
Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) One 100BaseFX Singlemode 20km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC non-PoE, 45-56 VDC PoE) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB-5ES Unmanaged POE Switch, SC 20km - EB-5ES-PSE-3SC - Red Lion Controls, Inc.
York, PA, United States
EB-5ES Unmanaged POE Switch, SC 20km
EB-5ES-PSE-3SC
EB-5ES Unmanaged POE Switch, SC 20km EB-5ES-PSE-3SC
Unmanaged Plug and Play Operation 5 Port Industrial PoE Ethernet Switch Five 10/100BaseT(X) RJ-45 Ports 4 Ports Support IEEE 802.3af (PoE) One 100BaseFX Singlemode 20km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC non-PoE, 45-56 VDC PoE) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 5 Port Industrial PoE Ethernet Switch
    • Five 10/100BaseT(X) RJ-45 Ports
      • 4 Ports Support IEEE 802.3af (PoE)
      • One 100BaseFX Singlemode 20km Fiber Port with SC Connectors


  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 75°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC non-PoE, 45-56 VDC PoE)
  • LED Link/Activity Status Indication
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet
Ethernet Sw, Rj45/sc, Din Rail / Panel; No. Of Ports Red Lion Controls - 87X5139 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45/sc, Din Rail / Panel; No. Of Ports Red Lion Controls
87X5139
Ethernet Sw, Rj45/sc, Din Rail / Panel; No. Of Ports Red Lion Controls 87X5139
ETHERNET SW, RJ45/SC, DIN RAIL / PANEL; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 4, SC x 1 RoHS Compliant: Yes

ETHERNET SW, RJ45/SC, DIN RAIL / PANEL; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 4, SC x 1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number EB-5ES-PSE-3SC 87X5139
Product Name EB-5ES Unmanaged POE Switch, SC 20km Ethernet Sw, Rj45/sc, Din Rail / Panel; No. Of Ports Red Lion Controls
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Gateways, Routers - BB-SR30508110-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network EDGE, GPS, GPRS, HSPA+, LTE, WCDMA
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details