Red Lion Controls, Inc. ET-8ES-MIL-1 Unmanaged Industrial Ethernet Switch ET-8ES-MIL-1

Description
Unmanaged Plug and Play Operation 8 Port Industrial IP67 Ethernet Switch Eight 10/100BaseTX with MIL-DTL-38999 series III connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature >2M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) Rated for MIL-STD-810F, MIL-STD-461E and MIL-STD-1275B LED Link/Activity Status Indication Hardened Aluminum Enclosure with Bulkhead Mounting
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 8 Port Industrial IP67 Ethernet Switch Eight 10/100BaseTX with MIL-DTL-38999 series III connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature >2M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) Rated for MIL-STD-810F, MIL-STD-461E and MIL-STD-1275B LED Link/Activity Status Indication Hardened Aluminum Enclosure with Bulkhead Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ET-8ES-MIL-1 Unmanaged Industrial Ethernet Switch - ET-8ES-MIL-1 - Red Lion Controls, Inc.
York, PA, United States
ET-8ES-MIL-1 Unmanaged Industrial Ethernet Switch
ET-8ES-MIL-1
ET-8ES-MIL-1 Unmanaged Industrial Ethernet Switch ET-8ES-MIL-1
Unmanaged Plug and Play Operation 8 Port Industrial IP67 Ethernet Switch Eight 10/100BaseTX with MIL-DTL-38999 series III connectors IEEE 802.3 Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature >2M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) Rated for MIL-STD-810F, MIL-STD-461E and MIL-STD-1275B LED Link/Activity Status Indication Hardened Aluminum Enclosure with Bulkhead Mounting
  • Unmanaged Plug and Play Operation
  • 8 Port Industrial IP67 Ethernet Switch
    • Eight 10/100BaseTX with MIL-DTL-38999 series III connectors

  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 75°C Operating Temperature
    • >2M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • Rated for MIL-STD-810F, MIL-STD-461E and MIL-STD-1275B
  • LED Link/Activity Status Indication
  • Hardened Aluminum Enclosure with Bulkhead Mounting
Supplier's Site Datasheet
Switches, Hubs - ET-8ES-MIL-1-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
ET-8ES-MIL-1-ND
Switches, Hubs ET-8ES-MIL-1-ND
Network Switch - Unmanaged 8 Ports IP67, NEMA 6

Network Switch - Unmanaged 8 Ports IP67, NEMA 6

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number ET-8ES-MIL-1 ET-8ES-MIL-1-ND
Product Name ET-8ES-MIL-1 Unmanaged Industrial Ethernet Switch Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

NETWORK Ethernet NVMe-oF JBOF -  - Larch Networks
Specs
Network Equipment Other
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details