High flow and high vacuum variants. Integrated one touch fittings. Choice of two nozzle sizes. Lightweight. Standard copper free construction
Manufacturer Series = ZU
Nozzle Diameter = 0.7mm
Maximum Vacuum Pressure = -85kPa
Maximum Input Pressure = 0.45MPa
Maximum Suction Flow = 12L/min
Maximum Operating Temperature = +60°C
Minimum Operating Temperature = +5°C
| RS Components, Ltd. | |
|---|---|
| Product Category | Ejectors and Eductors |
| Product Number | 3670286 |