The ZK2 series vacuum unit from SMC has been developed for a market with an increasing demand for high performance and energy efficient vacuum technology. The one piece design combines a pressure switch, control valves and vacuum ejector into one unit saving on weight and size and a two stage vacuum ejector to increase suction and reduce air consumption. The ZK2 also features a 2-port dual release and supply valve to prevent work pieces from being dropped.
Nozzle Diameter = 0.7mm
Silencer = Yes
Maximum Vacuum Pressure = -91kPa
Maximum Input Pressure = 0.6MPa
Maximum Suction Flow = 29L/min
Maximum Operating Temperature = 50°C
Minimum Operating Temperature = -5°C
Inlet Port Size = 8mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Ejectors and Eductors |
| Product Number | 1244231 |