Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FILLER ALLOYS AND CONSUMABLES
ILLINOIS TOOL WORKS INC.
70-5022-0911 -- SOLDER
Illinois Tool Works Inc.
Solder
70-5022-0911
Description
WP616 SN96.5AG3.0CU0.5 T4 88.8%
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
WP616 SN96.5AG3.0CU0.5 T4 88.8%
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Solder
117-70-5022-0911-ND
Solder
117-70-5022-0911-ND
WP616 SN96.5AG3.0CU0.5 T4 88.8%
WP616 SN96.5AG3.0CU0.5 T4 88.8%
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Filler Alloys and Consumables
Product Number
117-70-5022-0911-ND
Product Name
Solder
Joining Process / Product Form
Braze or solder in the form of a paste.; Cartridge, 21.16 oz (600g)
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Liquid Solder Flux
ALPHA ® EF-6103 Liquid Soldering Flux
Specs
Fluxes & Cleaners
Soldering Flux / Rosin
View Details
RS Components, Ltd.
Solder
1796670
Specs
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0276 inch (0.7000 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb)
View Details
Southern Stud Weld, Inc.
CD Weld Stud Brass Series
Specs
Joining Process / Product Form
Weld Stud or Nut
Diameter / Thickness
0.0860 to 0.3750 inch (2.18 to 9.52 mm)
Tensile Strength (UTS)
60000 psi (42227 m H2O)
View Details
Mi-Tech Metals
Resistance Welding Composites
Specs
Applications / Materials Joined
Die Inserts And Electrode Facings
Joining Process / Product Form
Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition
Tungsten With Copper Or Silver
View Details