Illinois Tool Works Inc. Solder 24-7068-7607

Description
Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 14 AWG, 16 SWG Spool, 1 lb (454 g)
Request a Quote Datasheet
Description
Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 14 AWG, 16 SWG Spool, 1 lb (454 g)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder - KE1134-ND - DigiKey
Thief River Falls, MN, United States
Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 14 AWG, 16 SWG Spool, 1 lb (454 g)

Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 14 AWG, 16 SWG Spool, 1 lb (454 g)

Buy Now Datasheet
Kester 275 No Clean Flux Core Lead-Free Solder Wire 24-7068-7607 - 1 lb - 0.062 in Wire Diameter - Sn/Ag/Cu Compound - 24-7068-7607 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kester 275 No Clean Flux Core Lead-Free Solder Wire 24-7068-7607 - 1 lb - 0.062 in Wire Diameter - Sn/Ag/Cu Compound
24-7068-7607
Kester 275 No Clean Flux Core Lead-Free Solder Wire 24-7068-7607 - 1 lb - 0.062 in Wire Diameter - Sn/Ag/Cu Compound 24-7068-7607
The Kester 275 no clean flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +700 F. It's manufactured as a no clean flux core. Total composition for this no clean flux core lead-free solder wire is sn96.5/ag03/cu0.5. Additional, and potentially important, information was collected about this product: Flux Size: 58

The Kester 275 no clean flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +700 F. It's manufactured as a no clean flux core. Total composition for this no clean flux core lead-free solder wire is sn96.5/ag03/cu0.5. Additional, and potentially important, information was collected about this product: Flux Size: 58

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Filler Alloys and Consumables Filler Alloys and Consumables
Product Number KE1134-ND 24-7068-7607
Product Name Solder Kester 275 No Clean Flux Core Lead-Free Solder Wire 24-7068-7607 - 1 lb - 0.062 in Wire Diameter - Sn/Ag/Cu Compound
Joining Process / Product Form Solid wire or rod; Spool, 1 lb (454 g) Solid wire or rod
Unlock Full Specs
to access all available technical data

Similar Products

Solder Alloys for Electronics - Low and No-Silver Lead Free Alloys - MacDermid Alpha Electronics Solutions
Specs
Solder Alloy Lead Free
View Details
Solder - 547297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
CD Weld Stud Stainless Steel Series -  - Southern Stud Weld, Inc.
Specs
Joining Process / Product Form Weld Stud or Nut
Diameter / Thickness 0.0860 to 0.3750 inch (2.18 to 9.52 mm)
Tensile Strength (UTS) 60000 psi (42227 m H2O)
View Details
Resistance Welding Composites -  - Mi-Tech Metals
Specs
Applications / Materials Joined Die Inserts And Electrode Facings
Joining Process / Product Form Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition Tungsten With Copper Or Silver
View Details