Illinois Tool Works Inc. Solder 24-6040-0010

Description
Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 24 AWG, 25 SWG Spool, 1 lb (454 g)
Request a Quote Datasheet
Description
Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 24 AWG, 25 SWG Spool, 1 lb (454 g)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder - KE1107-ND - DigiKey
Thief River Falls, MN, United States
Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 24 AWG, 25 SWG Spool, 1 lb (454 g)

Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 24 AWG, 25 SWG Spool, 1 lb (454 g)

Buy Now Datasheet
Solder Wire; highly active RA flux; Sn60Pb40; .02 dia; core 66; 1 lb - 70177951 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solder Wire; highly active RA flux; Sn60Pb40; .02 dia; core 66; 1 lb
70177951
Solder Wire; highly active RA flux; Sn60Pb40; .02 dia; core 66; 1 lb 70177951
Solder Wire, Sn63Pb37 Alloy, Material Weight 1 lbs. Fast-acting and instant wetting design allows for faster soldering. The non-corrosive, non-conductive flux is ideal where a strong, long-lasting bond is needed. Available in any size ranging from 0.005" to 0.250". Also available for Fed Spec QQ-S-571d. Two standard put-ups: 1 Lb. and 5 Lbs. spools; 20 Lbs. spools available on special order.

Solder Wire, Sn63Pb37 Alloy, Material Weight 1 lbs.
Fast-acting and instant wetting design allows for faster soldering. The non-corrosive, non-conductive flux is ideal where a strong, long-lasting bond is needed. Available in any size ranging from 0.005" to 0.250". Also available for Fed Spec QQ-S-571d. Two standard put-ups: 1 Lb. and 5 Lbs. spools; 20 Lbs. spools available on special order.

Supplier's Site
Kester 44 Lead Solder Wire 24-6040-0010 - 1 lb - 0.02 in Wire Diameter - Sn/Pb Compound - 24-6040-0010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kester 44 Lead Solder Wire 24-6040-0010 - 1 lb - 0.02 in Wire Diameter - Sn/Pb Compound
24-6040-0010
Kester 44 Lead Solder Wire 24-6040-0010 - 1 lb - 0.02 in Wire Diameter - Sn/Pb Compound 24-6040-0010
The Kester 44 lead solder wire is another quality product from Kester. Melting point is reached at a temperature of +682 F. It's manufactured as an activated rosin flux core. Total composition for this lead solder wire is sn60/pb40.

The Kester 44 lead solder wire is another quality product from Kester. Melting point is reached at a temperature of +682 F. It's manufactured as an activated rosin flux core. Total composition for this lead solder wire is sn60/pb40.

Buy Now

Technical Specifications

  DigiKey Allied Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Filler Alloys and Consumables Filler Alloys and Consumables Filler Alloys and Consumables
Product Number KE1107-ND 70177951 24-6040-0010
Product Name Solder Solder Wire; highly active RA flux; Sn60Pb40; .02 dia; core 66; 1 lb Kester 44 Lead Solder Wire 24-6040-0010 - 1 lb - 0.02 in Wire Diameter - Sn/Pb Compound
Joining Process / Product Form Solid wire or rod; Spool, 1 lb (454 g) Solid wire or rod Solid wire or rod
Nominal Composition Sn60Pb40 (60/40) Sn63Pb37
Melting Range 361 to 374 F (183 to 190 C)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Solder Flux - ALPHA ® 857 Liquid Soldering Flux - MacDermid Alpha Electronics Solutions
Specs
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Solder - 1796665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0618 inch (1.57 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Hardfacing Flexible Cord - Grade WCS M67 Tuf-Cote® - Saint-Gobain Coating Solutions
Specs
Joining Process / Product Form A multi-layered preform for brazing carbide or joining materials with compatibility issues.
Braze Alloy Nickel Alloy Braze; Tungsten Carbide
View Details
FluxCoat® -  - Esprix Technologies
Esprix Technologies
Specs
Fluxes & Cleaners Brazing Flux
View Details