MG Chemicals Solder 4875-454G

Description
Leaded No-Clean Wire Solder Sn60Pb40 (60/40) 20 AWG, 21 SWG Spool, 1 lb (454 g)
Request a Quote Datasheet
Description
Leaded No-Clean Wire Solder Sn60Pb40 (60/40) 20 AWG, 21 SWG Spool, 1 lb (454 g)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder - 473-1110-ND - DigiKey
Thief River Falls, MN, United States
Leaded No-Clean Wire Solder Sn60Pb40 (60/40) 20 AWG, 21 SWG Spool, 1 lb (454 g)

Leaded No-Clean Wire Solder Sn60Pb40 (60/40) 20 AWG, 21 SWG Spool, 1 lb (454 g)

Buy Now Datasheet
SOLDER, 22 AWG, 0.032 DIA, SN60/PB40, 1LBS, NO CLEAN - 70125708 - Allied Electronics, Inc.
Fort Worth, TX, USA
SOLDER, 22 AWG, 0.032 DIA, SN60/PB40, 1LBS, NO CLEAN
70125708
SOLDER, 22 AWG, 0.032 DIA, SN60/PB40, 1LBS, NO CLEAN 70125708
M.G. Chemicals No Clean formula uses synthetically refined resin and an effective activator. Our No Clean formula wets and spreads like normal RA type flux and does not splatter. Features/Benefits: Meets J-STD-004 and QQ-S-571 No Clean Standard Flux Core Percentage at 2.2% Meeting Point 361â°F/183â°C

M.G. Chemicals No Clean formula uses synthetically refined resin and an effective activator. Our No Clean formula wets and spreads like normal RA type flux and does not splatter. Features/Benefits:

  • Meets J-STD-004 and QQ-S-571
  • No Clean
  • Standard Flux Core Percentage at 2.2%
  • Meeting Point 361°F/183°C
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Filler Alloys and Consumables Filler Alloys and Consumables
Product Number 473-1110-ND 70125708
Product Name Solder SOLDER, 22 AWG, 0.032 DIA, SN60/PB40, 1LBS, NO CLEAN
Joining Process / Product Form Solid wire or rod; Spool, 1 lb (454 g) Solid wire or rod
Unlock Full Specs
to access all available technical data

Similar Products

Solder Preforms - ALPHA ® Exactalloy ® Industrial Solder Preforms - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Flux Cored Wire
Solder Alloy Lead Free
View Details
Solder - 547310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
CD Weld Stud Low Carbon Steel Series -  - Southern Stud Weld, Inc.
Specs
Joining Process / Product Form Weld Stud or Nut
Diameter / Thickness 0.0860 to 0.3750 inch (2.18 to 9.52 mm)
Tensile Strength (UTS) 60000 psi (42227 m H2O)
View Details
Resistance Welding Composites -  - Mi-Tech Metals
Specs
Applications / Materials Joined Die Inserts And Electrode Facings
Joining Process / Product Form Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition Tungsten With Copper Or Silver
View Details