Illinois Tool Works Inc. Solder 24-6337-9718

Description
Leaded Rosin Mildly Activated (RMA) Wire Solder Sn63Pb37 (63/37) 22 AWG, 23 SWG Spool, 1 lb (454 g)
Request a Quote Datasheet
Description
Leaded Rosin Mildly Activated (RMA) Wire Solder Sn63Pb37 (63/37) 22 AWG, 23 SWG Spool, 1 lb (454 g)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder - KE1202-ND - DigiKey
Thief River Falls, MN, United States
Leaded Rosin Mildly Activated (RMA) Wire Solder Sn63Pb37 (63/37) 22 AWG, 23 SWG Spool, 1 lb (454 g)

Leaded Rosin Mildly Activated (RMA) Wire Solder Sn63Pb37 (63/37) 22 AWG, 23 SWG Spool, 1 lb (454 g)

Buy Now Datasheet
Solder Wire; RMA based flux; Sn63Pb37; .025 dia; core 66; 1 lb - 70177948 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solder Wire; RMA based flux; Sn63Pb37; .025 dia; core 66; 1 lb
70177948
Solder Wire; RMA based flux; Sn63Pb37; .025 dia; core 66; 1 lb 70177948
Mildly Activated Rosin Cored Solder Wire, Sn63Pb37 Alloy, 1 lbs. Weight Conforms to Type RMA of Fed Spec QQ-SS-571 and is on the qualified products list. “285” has high mobility and fast spreading action. Kester 285 mildly activated rosin flux is classified as Type ROL0 flux under IPC ANSI⁄J-STD-004 joint industry standard. This flux was formerly classified as type RMA per MIL-F-14256. Kester in.285in. consists of high quality, purified rosin to which a sy

Mildly Activated Rosin Cored Solder Wire, Sn63Pb37 Alloy, 1 lbs. Weight
Conforms to Type RMA of Fed Spec QQ-SS-571 and is on the qualified products list. “285” has high mobility and fast spreading action.
Kester 285 mildly activated rosin flux is classified as Type ROL0 flux under IPC ANSI⁄J-STD-004 joint industry standard. This flux was formerly classified as type RMA per MIL-F-14256. Kester in.285in. consists of high quality, purified rosin to which a sy

Supplier's Site
Kester 285 Lead Solder Wire 24-6337-9718 - 1 lb - 0.025 in Wire Diameter - Sn/Pb Compound - 24-6337-9718 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kester 285 Lead Solder Wire 24-6337-9718 - 1 lb - 0.025 in Wire Diameter - Sn/Pb Compound
24-6337-9718
Kester 285 Lead Solder Wire 24-6337-9718 - 1 lb - 0.025 in Wire Diameter - Sn/Pb Compound 24-6337-9718
The Kester 285 lead solder wire is another quality product from Kester. Melting point is reached at a temperature of +682 F. It's manufactured as an activated rosin flux core. Total composition for this lead solder wire is sn63/pb37. Additional, and potentially important, information was collected about this product: Flux Size: 66

The Kester 285 lead solder wire is another quality product from Kester. Melting point is reached at a temperature of +682 F. It's manufactured as an activated rosin flux core. Total composition for this lead solder wire is sn63/pb37. Additional, and potentially important, information was collected about this product: Flux Size: 66

Buy Now

Technical Specifications

  DigiKey Allied Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Filler Alloys and Consumables Filler Alloys and Consumables Filler Alloys and Consumables
Product Number KE1202-ND 70177948 24-6337-9718
Product Name Solder Solder Wire; RMA based flux; Sn63Pb37; .025 dia; core 66; 1 lb Kester 285 Lead Solder Wire 24-6337-9718 - 1 lb - 0.025 in Wire Diameter - Sn/Pb Compound
Joining Process / Product Form Solid wire or rod; Spool, 1 lb (454 g) Solid wire or rod Solid wire or rod
Nominal Composition Sn63Pb37 (63/37) Sn63Pb37
Melting Range 361 F (183 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solder Paste Materials for Printed Circuit Boards (PCB) - ALPHA ® JP-500 - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Braze or solder in the form of a paste.; Powder
View Details
Solder Flux - 1462860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals / Conformance RoHS Compliant
View Details
Hardfacing Flexible Cord - Grade WCS F Tuf-Cote® - Saint-Gobain Coating Solutions
Specs
Joining Process / Product Form A multi-layered preform for brazing carbide or joining materials with compatibility issues.
Braze Alloy Nickel Alloy Braze; Tungsten Carbide
View Details
Solder Ribbon - Indium-Tin Ribbon - 52In 48Sn - Indium Corporation
Specs
Joining Process / Product Form Strip, sheet or foil
Nominal Composition 52In-48Sn
Solder Alloy Indium Alloy Solders
View Details