Lead Free Rosin Mildly Activated (RMA) Wire Solder Sn95Sb5 (95/5) 20 AWG, 22 SWG Spool, 1 lb (454 g)
The Kester 285 activated rosin flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +792 F. It's manufactured as an activated rosin flux core. Total composition for this activated rosin flux core lead-free solder wire is sn95/sb05. Additional, and potentially important, information was collected about this product: Flux Size: 58
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Filler Alloys and Consumables | Filler Alloys and Consumables |
| Product Number | KE1903-ND | 24-7080-9713 |
| Product Name | Solder | Kester 285 Activated Rosin Flux Core Lead-Free Solder Wire 24-7080-9713 - 1 lb - 0.031 in Wire Diameter - Sn/Sb Compound |
| Joining Process / Product Form | Solid wire or rod; Spool, 1 lb (454 g) | Solid wire or rod |