Lead Free Rosin Activated (RA) Wire Solder Sn95Ag5 (95/5) 14 AWG, 16 SWG Spool, 1 lb (454 g)
The Kester 44 activated rosin flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +212 F. It's manufactured as an activated rosin flux core. Total composition for this activated rosin flux core lead-free solder wire is sn95/ag05. Additional, and potentially important, information was collected about this product: Flux Size: 58
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Filler Alloys and Consumables | Filler Alloys and Consumables |
| Product Number | 24-7070-0061-ND | 24-7070-0061 |
| Product Name | Solder | Kester 44 Activated Rosin Flux Core Lead-Free Solder Wire 24-7070-0061 - 1 lb - 0.062 in Wire Diameter - Sn/Ag Compound |
| Joining Process / Product Form | Solid wire or rod; Spool, 1 lb (454 g) | Solid wire or rod |