Illinois Tool Works Inc. Solder 24-6040-0039

Description
Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 18 AWG, 19 SWG Spool, 1 lb (454 g)
Request a Quote Datasheet
Description
Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 18 AWG, 19 SWG Spool, 1 lb (454 g)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder - KE1105-ND - DigiKey
Thief River Falls, MN, United States
Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 18 AWG, 19 SWG Spool, 1 lb (454 g)

Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 18 AWG, 19 SWG Spool, 1 lb (454 g)

Buy Now Datasheet
Solder Wire; highly active RA flux; Sn60Pb40; .04 dia; core 66; 1 lb - 70177922 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solder Wire; highly active RA flux; Sn60Pb40; .04 dia; core 66; 1 lb
70177922
Solder Wire; highly active RA flux; Sn60Pb40; .04 dia; core 66; 1 lb 70177922
Activated Rosin Cored Solder Wire, Sn63Pb37 Alloy, 1 lbs. Weight Fast-acting and instant wetting design allows for faster soldering. The non-corrosive, non-conductive flux is ideal where a strong, long-lasting bond is needed. Available in any size ranging from 0.005" to 0.250". Also available for Fed Spec QQ-S-571d. Two standard put-ups: 1 Lb. and 5 Lbs. spools; 20 Lbs. spools available on special order. Kester 44 rosin flux has virtually dominated the field of activated rosin core solders for well over four decades. An outstanding performance feature of this flux is the in.instant-actionin. wetting behavior. The high mobility and fast-spreading action of

Activated Rosin Cored Solder Wire, Sn63Pb37 Alloy, 1 lbs. Weight
Fast-acting and instant wetting design allows for faster soldering. The non-corrosive, non-conductive flux is ideal where a strong, long-lasting bond is needed. Available in any size ranging from 0.005" to 0.250". Also available for Fed Spec QQ-S-571d. Two standard put-ups: 1 Lb. and 5 Lbs. spools; 20 Lbs. spools available on special order.
Kester 44 rosin flux has virtually dominated the field of activated rosin core solders for well over four decades. An outstanding performance feature of this flux is the in.instant-actionin. wetting behavior. The high mobility and fast-spreading action of

Supplier's Site
Kester 44 Lead Solder Wire 24-6040-0039 - 1 lb - 0.04 in Wire Diameter - Sn/Pb Compound - 24-6040-0039 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kester 44 Lead Solder Wire 24-6040-0039 - 1 lb - 0.04 in Wire Diameter - Sn/Pb Compound
24-6040-0039
Kester 44 Lead Solder Wire 24-6040-0039 - 1 lb - 0.04 in Wire Diameter - Sn/Pb Compound 24-6040-0039
The Kester 44 lead solder wire is another quality product from Kester. Melting point is reached at a temperature of +682 F. It's manufactured as an activated rosin flux core. Total composition for this lead solder wire is sn60/pb40. Additional, and potentially important, information was collected about this product: Flux Size: 58

The Kester 44 lead solder wire is another quality product from Kester. Melting point is reached at a temperature of +682 F. It's manufactured as an activated rosin flux core. Total composition for this lead solder wire is sn60/pb40. Additional, and potentially important, information was collected about this product: Flux Size: 58

Buy Now

Technical Specifications

  DigiKey Allied Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Filler Alloys and Consumables Filler Alloys and Consumables Filler Alloys and Consumables
Product Number KE1105-ND 70177922 24-6040-0039
Product Name Solder Solder Wire; highly active RA flux; Sn60Pb40; .04 dia; core 66; 1 lb Kester 44 Lead Solder Wire 24-6040-0039 - 1 lb - 0.04 in Wire Diameter - Sn/Pb Compound
Joining Process / Product Form Solid wire or rod; Spool, 1 lb (454 g) Solid wire or rod Solid wire or rod
Nominal Composition Sn60Pb40 (60/40) Sn60Pb40
Melting Range 361 to 374 F (183 to 190 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 8007664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0398 inch (1.01 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Liquid Solder Flux - ALPHA ® 857 Liquid Soldering Flux - MacDermid Alpha Electronics Solutions
Specs
Fluxes & Cleaners Soldering Flux / Rosin
View Details
FluxPlus™ Paste Flux -  - Nordson EFD
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Rope Hardfacing Flexible Cord - Grade N Tuf-Cote® - Saint-Gobain Coating Solutions
Specs
Joining Process / Product Form A multi-layered preform for brazing carbide or joining materials with compatibility issues.
Braze Alloy Nickel Alloy Braze; Tungsten Carbide
View Details