Ohmite Manufacturing Co. SWITCH, ROTARY TAP, SP11T, 30A, 300V - No. of Poles:11; No. of Switch Positions:11; Angle of Throw:15°; Contact Current AC Max:30A; Contact Current DC Max:30A; 312-11E

Description
SWITCH, ROTARY TAP, SP11T, 30A, 300V - No. of Poles:11; No. of Switch Positions:11; Angle of Throw:15°; Contact Current AC Max:30A; Contact Current DC Max:30A;
Description
SWITCH, ROTARY TAP, SP11T, 30A, 300V - No. of Poles:11; No. of Switch Positions:11; Angle of Throw:15°; Contact Current AC Max:30A; Contact Current DC Max:30A;

Suppliers

Company
Product
Description
Supplier Links
SWITCH, ROTARY TAP, SP11T, 30A, 300V - No. of Poles:11; No. of Switch Positions:11; Angle of Throw:15°; Contact Current AC Max:30A; Contact Current DC Max:30A; - 547-312-11E - Utmel Electronic Limited
Hong Kong, China
SWITCH, ROTARY TAP, SP11T, 30A, 300V - No. of Poles:11; No. of Switch Positions:11; Angle of Throw:15°; Contact Current AC Max:30A; Contact Current DC Max:30A;
547-312-11E
SWITCH, ROTARY TAP, SP11T, 30A, 300V - No. of Poles:11; No. of Switch Positions:11; Angle of Throw:15°; Contact Current AC Max:30A; Contact Current DC Max:30A; 547-312-11E
SWITCH, ROTARY TAP, SP11T, 30A, 300V - No. of Poles:11; No. of Switch Positions:11; Angle of Throw:15°; Contact Current AC Max:30A; Contact Current DC Max:30A;

SWITCH, ROTARY TAP, SP11T, 30A, 300V - No. of Poles:11; No. of Switch Positions:11; Angle of Throw:15°; Contact Current AC Max:30A; Contact Current DC Max:30A;

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Electrodes and Electrode Materials
Product Number 547-312-11E
Product Name SWITCH, ROTARY TAP, SP11T, 30A, 300V - No. of Poles:11; No. of Switch Positions:11; Angle of Throw:15°; Contact Current AC Max:30A; Contact Current DC Max:30A;
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details