TE Connectivity Crimp Contacts 1-86561-0

Description
TE Connectivity 1-86561-0 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1-86561-0 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6689429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6689429
Crimp Contacts 6689429
TE Connectivity 1-86561-0 Crimp Terminal

TE Connectivity 1-86561-0 Crimp Terminal

Supplier's Site
Contact, Pin, 26-22Awg, Crimp; Product Range Amp Te Connectivity - 42K6581 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp Te Connectivity
42K6581
Contact, Pin, 26-22Awg, Crimp; Product Range Amp Te Connectivity 42K6581
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:.100 Centerline Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:- RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:.100 Centerline Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:- RoHS Compliant: Yes

Supplier's Site
Contact Pin, Tin, 26-22Awg; Product Range Amp Te Connectivity - 39K0576 - Newark, An Avnet Company
Chicago, IL, United States
Contact Pin, Tin, 26-22Awg; Product Range Amp Te Connectivity
39K0576
Contact Pin, Tin, 26-22Awg; Product Range Amp Te Connectivity 39K0576
CONTACT PIN, TIN, 26-22AWG; Product Range:AMPMODU Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:.100 Centerline Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact RoHS Compliant: Yes

CONTACT PIN, TIN, 26-22AWG; Product Range:AMPMODU Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:.100 Centerline Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
CONTACT FLAT FLEX PIN TIN - 792-1-86561-0 - Utmel Electronic Limited
Hong Kong, China
CONTACT FLAT FLEX PIN TIN
792-1-86561-0
CONTACT FLAT FLEX PIN TIN 792-1-86561-0
CONTACT FLAT FLEX PIN TIN

CONTACT FLAT FLEX PIN TIN

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 6689429 42K6581 792-1-86561-0
Product Name Crimp Contacts Contact, Pin, 26-22Awg, Crimp; Product Range Amp Te Connectivity CONTACT FLAT FLEX PIN TIN
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2349180-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details