Keystone Electronics Corp. 2 Cell Spring Battery Contact 5228

Description
Part Number: 5228 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Dual Contact:
Request a Quote Datasheet
Description
Part Number: 5228 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Dual Contact:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Cell Spring Battery Contact - 5228 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 Cell Spring Battery Contact
5228
2 Cell Spring Battery Contact 5228
Part Number: 5228 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Dual Contact:

Part Number: 5228

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • Mating Dual Contact:
Buy Now Datasheet
BATT CONTACT SPRING MULTI 2 CELL - 443-5228 - Utmel Electronic Limited
Hong Kong, China
BATT CONTACT SPRING MULTI 2 CELL
443-5228
BATT CONTACT SPRING MULTI 2 CELL 443-5228
BATT CONTACT SPRING MULTI 2 CELL

BATT CONTACT SPRING MULTI 2 CELL

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Utmel Electronic Limited
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 5228 443-5228
Product Name 2 Cell Spring Battery Contact BATT CONTACT SPRING MULTI 2 CELL
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Battery Contact w/ Tab,Spring - 5201 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
Retainer Contact, 12Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 66F5623 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Nickel; Nickel Plated Contacts
View Details
Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 20C3591 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Nickel; Nickel Plated Contacts
View Details
Leaf Spring Contact, 2 Cell - 5208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Phosphor Bronze
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers