TE Connectivity AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact 1744042-1

Description
AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact
Datasheet
Description
AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact - 792-1744042-1 - Utmel Electronic Limited
Hong Kong, China
AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact
792-1744042-1
AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact 792-1744042-1
AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact

AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact

Supplier's Site
Contact, Pin/socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 87X9821 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin/socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity
87X9821
Contact, Pin/socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity 87X9821
CONTACT, PIN/SOCKET, 20-16AWG, CRIMP; Product Range:Power 15 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN/SOCKET, 20-16AWG, CRIMP; Product Range:Power 15 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
L/p Contact,16-20Awg Rohs Compliant Amp Te Connectivity - 83K9023 - Newark, An Avnet Company
Chicago, IL, United States
L/p Contact,16-20Awg Rohs Compliant Amp Te Connectivity
83K9023
L/p Contact,16-20Awg Rohs Compliant Amp Te Connectivity 83K9023
L/P CONTACT,16-20AWG ROHS COMPLIANT: YES

L/P CONTACT,16-20AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 792-1744042-1 87X9821 83K9023
Product Name AMP Power 15 Series 16-20 AWG Discrete Wire Crimp Closed Barrel Contact Contact, Pin/socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity L/p Contact,16-20Awg Rohs Compliant Amp Te Connectivity
Type Contact Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details