Keystone Electronics Corp. Negative Enclosure Contact - 16mm to 30mm Dia cells 112

Description
Part Number: 112 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Bulk Type: Contact Ideal for enclosure cases with self contained battery compartments Easy battery access, removal and installation Suitable for Key Fobs, handheld industrial and consumer products Spring tension contact adjusts to variations in battery diameter for dependable connections Matching Positive contact available - Standard height - Low Profile - Extended Height For Tape & Reel version, request Accomodates cell diameters from 16mm to 30mm
Request a Quote
Description
Part Number: 112 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Bulk Type: Contact Ideal for enclosure cases with self contained battery compartments Easy battery access, removal and installation Suitable for Key Fobs, handheld industrial and consumer products Spring tension contact adjusts to variations in battery diameter for dependable connections Matching Positive contact available - Standard height - Low Profile - Extended Height For Tape & Reel version, request Accomodates cell diameters from 16mm to 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Negative surface mount coin cell contact designed for battery diameters from 16mm to 30mm, made of stainless steel with gold flash plating, suitable for industrial and consumer applications with spring tension for reliable connection across varying battery sizes. Mounted on PCB with tape and reel packaging available in 24mm wide tape, 8mm pitch, 5000 pieces per reel. Compatible with positive contacts 110, 112, or 122 depending on battery height.

Datasheet Summary
Powered by GS/AI

Negative surface mount coin cell contact designed for battery diameters from 16mm to 30mm, made of stainless steel with gold flash plating, suitable for industrial and consumer applications with spring tension for reliable connection across varying battery sizes. Mounted on PCB with tape and reel packaging available in 24mm wide tape, 8mm pitch, 5000 pieces per reel. Compatible with positive contacts 110, 112, or 122 depending on battery height.

Suppliers

Company
Product
Description
Supplier Links
Negative Enclosure Contact - 16mm to 30mm Dia cells - 112 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Negative Enclosure Contact - 16mm to 30mm Dia cells
112
Negative Enclosure Contact - 16mm to 30mm Dia cells 112
Part Number: 112 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Bulk Type: Contact Ideal for enclosure cases with self contained battery compartments Easy battery access, removal and installation Suitable for Key Fobs, handheld industrial and consumer products Spring tension contact adjusts to variations in battery diameter for dependable connections Matching Positive contact available - Standard height - Low Profile - Extended Height For Tape & Reel version, request Accomodates cell diameters from 16mm to 30mm

Part Number: 112

  • Finish/Plating: Gold Plate
  • Material: Stainless Steel
  • Mounting: SMT
  • Packaging: Bulk
  • Type: Contact
  • Ideal for enclosure cases with self contained battery compartments
  • Easy battery access, removal and installation
  • Suitable for Key Fobs, handheld industrial and consumer products
  • Spring tension contact adjusts to variations in battery diameter for dependable connections
  • Matching Positive contact available
    1. - Standard height
    2. - Low Profile
    3. - Extended Height
    • For Tape & Reel version, request
    • Accomodates cell diameters from 16mm to 30mm
Buy Now Datasheet
BATTERY CONTACT SPRING MULTI SMD - 443-112 - Utmel Electronic Limited
Hong Kong, China
BATTERY CONTACT SPRING MULTI SMD
443-112
BATTERY CONTACT SPRING MULTI SMD 443-112
BATTERY CONTACT SPRING MULTI SMD

BATTERY CONTACT SPRING MULTI SMD

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Utmel Electronic Limited
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 112 443-112
Product Name Negative Enclosure Contact - 16mm to 30mm Dia cells BATTERY CONTACT SPRING MULTI SMD
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 20C3591 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Nickel; Nickel Plated Contacts
View Details
THM Leaf Spring Battery Contact - 591 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
2 suppliers
2 Cell Button Battery Contact - 292 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
Coil Spring Contact, 1 AAA Cell - 267 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
2 suppliers