TE Connectivity Automotive Terminals 0460-202-1631

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 16 - 20 Wire Size Search (AWG) : 16, 18, 20 Wire Size Search (MMSQ) : .5, 1, .75, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Carrier Packaging Quantity : 2500 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 16 - 20 Wire Size Search (AWG) : 16, 18, 20 Wire Size Search (MMSQ) : .5, 1, .75, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Carrier Packaging Quantity : 2500 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0460-202-1631 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0460-202-1631
Automotive Terminals 0460-202-1631
Contact Features Contact Fabrication : Solid Contact Size : Size 16 Crimp Type : Indent Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 16 - 20 Wire Size Search (AWG) : 16, 18, 20 Wire Size Search (MMSQ) : .5, 1, .75, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Carrier Packaging Quantity : 2500 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 16
  • Crimp Type : Indent Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : 1.59 MM  [.062 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 13
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 16 - 20
  • Wire Size Search (AWG) : 16, 18, 20
  • Wire Size Search (MMSQ) : .5, 1, .75, 1.5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Carrier
  • Packaging Quantity : 2500

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Contacts - Multi Purpose - 1734-1330-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1330-ND
Contacts - Multi Purpose 1734-1330-ND
CONN PIN 16-20AWG GOLD CRIMP

CONN PIN 16-20AWG GOLD CRIMP

Buy Now Datasheet
CONTACT PIN 16-20AWG SZ16 CRIMP - 795-0460-202-1631 - Utmel Electronic Limited
Hong Kong, China
CONTACT PIN 16-20AWG SZ16 CRIMP
795-0460-202-1631
CONTACT PIN 16-20AWG SZ16 CRIMP 795-0460-202-1631
CONTACT PIN 16-20AWG SZ16 CRIMP

CONTACT PIN 16-20AWG SZ16 CRIMP

Supplier's Site
Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 52Y1182 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity
52Y1182
Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity 52Y1182
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:DT Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

CONTACT, PIN, 20-16AWG, CRIMP; Product Range:DT Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 0460-202-1631 1734-1330-ND 795-0460-202-1631 52Y1182
Product Name Automotive Terminals Contacts - Multi Purpose CONTACT PIN 16-20AWG SZ16 CRIMP Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact Contact Contact
Plating / Coating Gold; Gold (Au) Gold; Gold Gold; Gold Plated Contacts
Applications Motor or Generator
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2333550-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Automotive Terminals - 0462-203-04141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers