TE Connectivity Contacts - Multi Purpose 1-66569-0

Description
CONN SOCKET 18AWG GOLD SLDR CUP
Request a Quote Datasheet
Description
CONN SOCKET 18AWG GOLD SLDR CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 1-66569-0-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1-66569-0-ND
Contacts - Multi Purpose 1-66569-0-ND
CONN SOCKET 18AWG GOLD SLDR CUP

CONN SOCKET 18AWG GOLD SLDR CUP

Buy Now Datasheet
D Sub Contact, Socket, 18Awg, Solder; For Use With Amp Te Connectivity - 92F5795 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 18Awg, Solder; For Use With Amp Te Connectivity
92F5795
D Sub Contact, Socket, 18Awg, Solder; For Use With Amp Te Connectivity 92F5795
D SUB CONTACT, SOCKET, 18AWG, SOLDER; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 18AWG, SOLDER; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site
Contact SKT Solder Cup ST Cable Mount Loose Piece - 792-1-66569-0 - Utmel Electronic Limited
Hong Kong, China
Contact SKT Solder Cup ST Cable Mount Loose Piece
792-1-66569-0
Contact SKT Solder Cup ST Cable Mount Loose Piece 792-1-66569-0
Contact SKT Solder Cup ST Cable Mount Loose Piece

Contact SKT Solder Cup ST Cable Mount Loose Piece

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 1-66569-0-ND 92F5795 792-1-66569-0
Product Name Contacts - Multi Purpose D Sub Contact, Socket, 18Awg, Solder; For Use With Amp Te Connectivity Contact SKT Solder Cup ST Cable Mount Loose Piece
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium cobalt oxide Coated Aluminum foil, Positive double-sided coating - BMLC-KJ012 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details