Amphenol Sine Systems Circular Contact, Skt, 18-14Awg, Crimp; Product Range Amphenol Sine/tuchel SC000260

Description
CIRCULAR CONTACT, SKT, 18-14AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 18-14AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 18-14Awg, Crimp; Product Range Amphenol Sine/tuchel - 12AC9024 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 18-14Awg, Crimp; Product Range Amphenol Sine/tuchel
12AC9024
Circular Contact, Skt, 18-14Awg, Crimp; Product Range Amphenol Sine/tuchel 12AC9024
CIRCULAR CONTACT, SKT, 18-14AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 18-14AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Circular Contact, Skt, 18-14Awg, Crimp; Product Range Amphenol Sine/tuchel - 44AC7436 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 18-14Awg, Crimp; Product Range Amphenol Sine/tuchel
44AC7436
Circular Contact, Skt, 18-14Awg, Crimp; Product Range Amphenol Sine/tuchel 44AC7436
CIRCULAR CONTACT, SKT, 18-14AWG, CRIMP; Product Range:Checkmate Elite Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol Elite Series Circular RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 18-14AWG, CRIMP; Product Range:Checkmate Elite Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol Elite Series Circular RoHS Compliant: Yes

Supplier's Site Datasheet
CONTACT SOCKET 14-20AWG CRIMP - 53-SC000260 - Utmel Electronic Limited
Hong Kong, China
CONTACT SOCKET 14-20AWG CRIMP
53-SC000260
CONTACT SOCKET 14-20AWG CRIMP 53-SC000260
CONTACT SOCKET 14-20AWG CRIMP

CONTACT SOCKET 14-20AWG CRIMP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 12AC9024 44AC7436 53-SC000260
Product Name Circular Contact, Skt, 18-14Awg, Crimp; Product Range Amphenol Sine/tuchel Circular Contact, Skt, 18-14Awg, Crimp; Product Range Amphenol Sine/tuchel CONTACT SOCKET 14-20AWG CRIMP
Type Contact Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2282203-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details