TE Connectivity CONTACT BLADE SCKT PWR 8-10AWG 1-1600960-8

Description
CONTACT BLADE SCKT PWR 8-10AWG
Description
CONTACT BLADE SCKT PWR 8-10AWG

Suppliers

Company
Product
Description
Supplier Links
CONTACT BLADE SCKT PWR 8-10AWG - 792-1-1600960-8 - Utmel Electronic Limited
Hong Kong, China
CONTACT BLADE SCKT PWR 8-10AWG
792-1-1600960-8
CONTACT BLADE SCKT PWR 8-10AWG 792-1-1600960-8
CONTACT BLADE SCKT PWR 8-10AWG

CONTACT BLADE SCKT PWR 8-10AWG

Supplier's Site
Contact, Socket, Crimp, 10-8Awg; Product Range Te Connectivity - 24W8320 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 10-8Awg; Product Range Te Connectivity
24W8320
Contact, Socket, Crimp, 10-8Awg; Product Range Te Connectivity 24W8320
CONTACT, SOCKET, CRIMP, 10-8AWG; Product Range:MULTI-BEAM XL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:10AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 10-8AWG; Product Range:MULTI-BEAM XL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:10AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 792-1-1600960-8 24W8320
Product Name CONTACT BLADE SCKT PWR 8-10AWG Contact, Socket, Crimp, 10-8Awg; Product Range Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2177909-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details