ITT Cannon CONTACT PIN SOLDER GOLD SIZE 22D 030-2097-002

Description
CONTACT PIN SOLDER GOLD SIZE 22D
Datasheet
Description
CONTACT PIN SOLDER GOLD SIZE 22D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONTACT PIN SOLDER GOLD SIZE 22D - 3728-030-2097-002 - Utmel Electronic Limited
Hong Kong, China
CONTACT PIN SOLDER GOLD SIZE 22D
3728-030-2097-002
CONTACT PIN SOLDER GOLD SIZE 22D 3728-030-2097-002
CONTACT PIN SOLDER GOLD SIZE 22D

CONTACT PIN SOLDER GOLD SIZE 22D

Supplier's Site
Circular Contact, Pin, Through Hole; Product Range Itt Cannon - 71J0233 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Through Hole; Product Range Itt Cannon
71J0233
Circular Contact, Pin, Through Hole; Product Range Itt Cannon 71J0233
CIRCULAR CONTACT, PIN, THROUGH HOLE; Product Range:KJL/KJ/KJA Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:MIL-DTL-38999 Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, THROUGH HOLE; Product Range:KJL/KJ/KJA Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; For Use With:MIL-DTL-38999 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 3728-030-2097-002 71J0233
Product Name CONTACT PIN SOLDER GOLD SIZE 22D Circular Contact, Pin, Through Hole; Product Range Itt Cannon
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Moly Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details