TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 141603-4

Description
Win Source Part Number: 1363071-141603-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod IV Package: Bulk Product Status: Active Base Product Number: 141603 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-26 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363071-141603-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod IV Package: Bulk Product Status: Active Base Product Number: 141603 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-26 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 141603-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
141603-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 141603-4
Win Source Part Number: 1363071-141603-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod IV Package: Bulk Product Status: Active Base Product Number: 141603 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-26 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm)

Win Source Part Number: 1363071-141603-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod IV
Package: Bulk
Product Status: Active
Base Product Number: 141603
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 31.5µin (0.80µm)

Buy Now Datasheet
Crimp Contacts - 2331895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2331895
Crimp Contacts 2331895
TE Connectivity 141603-4 Crimp Terminal

TE Connectivity 141603-4 Crimp Terminal

Supplier's Site
Crimp Contacts - 2331895P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2331895P
Crimp Contacts 2331895P
TE Connectivity 141603-4 Crimp Terminal

TE Connectivity 141603-4 Crimp Terminal

Supplier's Site
Crimp Contacts - 1361685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1361685
Crimp Contacts 1361685
TE Connectivity 141603-4 Crimp Terminal

TE Connectivity 141603-4 Crimp Terminal

Supplier's Site
Headers & Wire Housings MOD-4 REC.CONTACT - 792-141603-4 - Utmel Electronic Limited
Hong Kong, China
Headers & Wire Housings MOD-4 REC.CONTACT
792-141603-4
Headers & Wire Housings MOD-4 REC.CONTACT 792-141603-4
Headers & Wire Housings MOD-4 REC.CONTACT

Headers & Wire Housings MOD-4 REC.CONTACT

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 141603-4 2331895 2331895P 792-141603-4
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Crimp Contacts Headers & Wire Housings MOD-4 REC.CONTACT
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0244-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details