TE Connectivity CONTACT PIN POWER GOLD 1650162-3

Description
CONTACT PIN POWER GOLD
Description
CONTACT PIN POWER GOLD

Suppliers

Company
Product
Description
Supplier Links
CONTACT PIN POWER GOLD - 792-1650162-3 - Utmel Electronic Limited
Hong Kong, China
CONTACT PIN POWER GOLD
792-1650162-3
CONTACT PIN POWER GOLD 792-1650162-3
CONTACT PIN POWER GOLD

CONTACT PIN POWER GOLD

Supplier's Site
Product Range Te Connectivity - 41T5493 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
41T5493
Product Range Te Connectivity 41T5493
Product Range:ELCON Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass Alloy; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Product Range:ELCON Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass Alloy; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 792-1650162-3 41T5493
Product Name CONTACT PIN POWER GOLD Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium cobalt oxide Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ013 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details