Bourns, Inc. Modular Contact, Female, 3 Contacts, 3A; Contact Material Bourns 70ABJ-3-F0E

Description
MODULAR CONTACT, FEMALE, 3 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet
Description
MODULAR CONTACT, FEMALE, 3 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Contact, Female, 3 Contacts, 3A; Contact Material Bourns - 91R0295 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contact, Female, 3 Contacts, 3A; Contact Material Bourns
91R0295
Modular Contact, Female, 3 Contacts, 3A; Contact Material Bourns 91R0295
MODULAR CONTACT, FEMALE, 3 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR CONTACT, FEMALE, 3 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Contact, Female, 3 Contacts, 3A; Contact Material Bourns - 91R0294 - Newark, An Avnet Company
Chicago, IL, United States
Modular Contact, Female, 3 Contacts, 3A; Contact Material Bourns
91R0294
Modular Contact, Female, 3 Contacts, 3A; Contact Material Bourns 91R0294
MODULAR CONTACT, FEMALE, 3 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

MODULAR CONTACT, FEMALE, 3 CONTACTS, 3A; Contact Material:Copper Alloy; Voltage Rating:60V; Contact Gender:Socket; No. of Contacts:3 Contact; Battery Terminals:SMD; Product Range:70ABJ Series; Accessory Type:Modular Contact RoHS Compliant: Yes

Supplier's Site Datasheet
MODULAR CONTACT 3-UP FEMALE - 103-70ABJ-3-F0E - Utmel Electronic Limited
Hong Kong, China
MODULAR CONTACT 3-UP FEMALE
103-70ABJ-3-F0E
MODULAR CONTACT 3-UP FEMALE 103-70ABJ-3-F0E
MODULAR CONTACT 3-UP FEMALE

MODULAR CONTACT 3-UP FEMALE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 91R0295 103-70ABJ-3-F0E
Product Name Modular Contact, Female, 3 Contacts, 3A; Contact Material Bourns MODULAR CONTACT 3-UP FEMALE
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Thermocompression Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details