Amphenol Communications Solutions Contact PIN Crimp ST Cable Mount 8638PPC2006LF

Description
Contact PIN Crimp ST Cable Mount
Datasheet
Description
Contact PIN Crimp ST Cable Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact PIN Crimp ST Cable Mount - 44-8638PPC2006LF - Utmel Electronic Limited
Hong Kong, China
Contact PIN Crimp ST Cable Mount
44-8638PPC2006LF
Contact PIN Crimp ST Cable Mount 44-8638PPC2006LF
Contact PIN Crimp ST Cable Mount

Contact PIN Crimp ST Cable Mount

Supplier's Site
D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Amphenol Communications Solutions - 69R7927 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Amphenol Communications Solutions
69R7927
D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Amphenol Communications Solutions 69R7927
D SUB CONTACT, PIN, 14-12AWG, CRIMP; For Use With:Amphenol DW Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 14-12AWG, CRIMP; For Use With:Amphenol DW Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 44-8638PPC2006LF 69R7927
Product Name Contact PIN Crimp ST Cable Mount D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Amphenol Communications Solutions
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details