Amphenol Sine Systems Connectors, Interconnects - Circular Connectors - Circular Connector Contacts SP24M1F

Description
Win Source Part Number: 1362927-SP24M1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 57 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SP24 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Pin Contact Material: Copper Alloy Contact Size: 16 Wire Gauge or Range - AWG: 24-26 AWG Wire Gauge or Range - mm²: 0.14 ~ 0.25mm² Termination Finish: Copper Alloy
Request a Quote Datasheet
Description
Win Source Part Number: 1362927-SP24M1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 57 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SP24 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Pin Contact Material: Copper Alloy Contact Size: 16 Wire Gauge or Range - AWG: 24-26 AWG Wire Gauge or Range - mm²: 0.14 ~ 0.25mm² Termination Finish: Copper Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - SP24M1F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
SP24M1F
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts SP24M1F
Win Source Part Number: 1362927-SP24M1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 57 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SP24 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Pin Contact Material: Copper Alloy Contact Size: 16 Wire Gauge or Range - AWG: 24-26 AWG Wire Gauge or Range - mm²: 0.14 ~ 0.25mm² Termination Finish: Copper Alloy

Win Source Part Number: 1362927-SP24M1F
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Fake Threat In the Open Market: 57 pct.
Type: Signal, Stamped
MSL Level: 1 (Unlimited)
Mfr: Amphenol Sine Systems Corp
Series: ecomate® RM
Package: Tape & Reel (TR)
Product Status: Obsolete
Features: Insulation Support
Base Product Number: SP24
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Type: Pin
Contact Material: Copper Alloy
Contact Size: 16
Wire Gauge or Range - AWG: 24-26 AWG
Wire Gauge or Range - mm²: 0.14 ~ 0.25mm²
Termination Finish: Copper Alloy

Buy Now Datasheet
CONTACT PIN 24-26AWG CRIMP GOLD - 40-SP24M1F - Utmel Electronic Limited
Hong Kong, China
CONTACT PIN 24-26AWG CRIMP GOLD
40-SP24M1F
CONTACT PIN 24-26AWG CRIMP GOLD 40-SP24M1F
CONTACT PIN 24-26AWG CRIMP GOLD

CONTACT PIN 24-26AWG CRIMP GOLD

Supplier's Site
Circular Connector Contact, Stamped, Pin, 26 Awg, 24 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amphenol Sine/tuchel - 55T7227 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Stamped, Pin, 26 Awg, 24 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amphenol Sine/tuchel
55T7227
Circular Connector Contact, Stamped, Pin, 26 Awg, 24 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amphenol Sine/tuchel 55T7227
Circular Connector Contact, Stamped, Pin, 26 AWG, 24 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, Stamped, Pin, 26 AWG, 24 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number SP24M1F 40-SP24M1F 55T7227
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Contacts CONTACT PIN 24-26AWG CRIMP GOLD Circular Connector Contact, Stamped, Pin, 26 Awg, 24 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amphenol Sine/tuchel
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0244-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details