TE Connectivity Automotive Terminals 1418884-3

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5K Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.9 - 2.4 MM  [.075 - .094 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Size Search (AWG) : 16 Wire Size Search (MMSQ) : 1.5 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5K Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.9 - 2.4 MM  [.075 - .094 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Size Search (AWG) : 16 Wire Size Search (MMSQ) : 1.5 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1418884-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1418884-3
Automotive Terminals 1418884-3
Body Features Terminal Seal Type : Single Wire Seal (SWS) Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5K Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.9 - 2.4 MM  [.075 - .094 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Wire Size Search (AWG) : 16 Wire Size Search (MMSQ) : 1.5 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.5K
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.6 MM  [.063 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 13
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.9 - 2.4 MM  [.075 - .094 INCH ]
  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16
  • Wire Size Search (AWG) : 16
  • Wire Size Search (MMSQ) : 1.5

Industry Standards


  • Compatible With Agency/Standards Products : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1418884-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1418884-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1418884-3
Win Source Part Number: 1362870-1418884-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MCP 1.5K Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1418884 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16 AWG Contact Finish: Silver

Win Source Part Number: 1362870-1418884-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MCP 1.5K
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1418884
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 16 AWG
Contact Finish: Silver

Buy Now Datasheet
Contact SKT Crimp ST Cable Mount Strip - 792-1418884-3 - Utmel Electronic Limited
Hong Kong, China
Contact SKT Crimp ST Cable Mount Strip
792-1418884-3
Contact SKT Crimp ST Cable Mount Strip 792-1418884-3
Contact SKT Crimp ST Cable Mount Strip

Contact SKT Crimp ST Cable Mount Strip

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Utmel Electronic Limited
Product Category Electrodes and Electrode Materials Electrical Contacts Electrodes and Electrode Materials
Product Number 1418884-3 1418884-3 792-1418884-3
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact SKT Crimp ST Cable Mount Strip
Type Contact Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2297252-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-20-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1326032-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity - 23AC1089 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details