HARTING Inc. of North America CONTACT H.D. CRIMP SOCKET 18AWG 9330006205

Description
CONTACT H.D. CRIMP SOCKET 18AWG
Datasheet
Description
CONTACT H.D. CRIMP SOCKET 18AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONTACT H.D. CRIMP SOCKET 18AWG - 326-09330006205 - Utmel Electronic Limited
Hong Kong, China
CONTACT H.D. CRIMP SOCKET 18AWG
326-09330006205
CONTACT H.D. CRIMP SOCKET 18AWG 326-09330006205
CONTACT H.D. CRIMP SOCKET 18AWG

CONTACT H.D. CRIMP SOCKET 18AWG

Supplier's Site
Contact, Female, 18Awg, Crimp; Product Range Harting - 91C6195 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 18Awg, Crimp; Product Range Harting
91C6195
Contact, Female, 18Awg, Crimp; Product Range Harting 91C6195
CONTACT, FEMALE, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper RoHS Compliant: Yes

CONTACT, FEMALE, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 326-09330006205 91C6195
Product Name CONTACT H.D. CRIMP SOCKET 18AWG Contact, Female, 18Awg, Crimp; Product Range Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1241418-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details