CONTACT NON-GEND SGNL 18-30AWG
CONNECTOR CONTACT, 18AWG, SOLDER; Product Range:DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Solder; Wire Size AWG Min:30AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
| Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrodes and Electrode Materials | Electrodes and Electrode Materials |
| Product Number | 410-030-7380-004 | 91F1801 |
| Product Name | CONTACT NON-GEND SGNL 18-30AWG | Connector Contact, 18Awg, Solder; Product Range Itt Cannon |
| Type | Contact | Contact |