CONN PIN 14-16AWG TIN CRIMP
ITT CANNON 192990-1240 Contact, Trident Series, Pin, 16 AWG, 14 AWG, Crimp, Brass
CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Trident T2P Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Contacts | Electrodes and Electrode Materials | Electrodes and Electrode Materials |
| Product Number | 192990-1240-ND | 410-192990-1240 | 26M4532 |
| Product Name | Contacts - Multi Purpose | ITT CANNON 192990-1240 Contact, Trident Series, Pin, 16 AWG, 14 AWG, Crimp, Brass | Circular Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon |
| Shape / Form | Pin | Pin; Pin |