TE Connectivity Contacts - Multi Purpose 1658540-4

Description
CONN PIN 24-28AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 24-28AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A31909CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31909CT-ND
Contacts - Multi Purpose A31909CT-ND
CONN PIN 24-28AWG GOLD CRIMP

CONN PIN 24-28AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A31909TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31909TR-ND
Contacts - Multi Purpose A31909TR-ND
CONN PIN 24-28AWG GOLD CRIMP

CONN PIN 24-28AWG GOLD CRIMP

Buy Now Datasheet
CONTACT PIN 24-28AWG CRIMP GOLD - 792-1658540-4 - Utmel Electronic Limited
Hong Kong, China
CONTACT PIN 24-28AWG CRIMP GOLD
792-1658540-4
CONTACT PIN 24-28AWG CRIMP GOLD 792-1658540-4
CONTACT PIN 24-28AWG CRIMP GOLD

CONTACT PIN 24-28AWG CRIMP GOLD

Supplier's Site
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 42K6634 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
42K6634
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity 42K6634
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series CPC Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number A31909CT-ND 792-1658540-4 42K6634
Product Name Contacts - Multi Purpose CONTACT PIN 24-28AWG CRIMP GOLD D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
NapF6 Powder - BMLC-KJ027 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details