TE Connectivity Crimp Contacts 167023-1

Description
TE Connectivity 167023-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 167023-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 2331889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2331889
Crimp Contacts 2331889
TE Connectivity 167023-1 Crimp Terminal

TE Connectivity 167023-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 2331889P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2331889P
Crimp Contacts 2331889P
TE Connectivity 167023-1 Crimp Terminal

TE Connectivity 167023-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1648531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1648531
Crimp Contacts 1648531
TE Connectivity 167023-1 Crimp Terminal

TE Connectivity 167023-1 Crimp Terminal

Supplier's Site
Headers & Wire Housings MOD-4 REC.CONTACT - 792-167023-1 - Utmel Electronic Limited
Hong Kong, China
Headers & Wire Housings MOD-4 REC.CONTACT
792-167023-1
Headers & Wire Housings MOD-4 REC.CONTACT 792-167023-1
Headers & Wire Housings MOD-4 REC.CONTACT

Headers & Wire Housings MOD-4 REC.CONTACT

Supplier's Site
Contact, Crimp, Receptacle, 32-28Awg; Product Range Amp Te Connectivity - 96W7257 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Receptacle, 32-28Awg; Product Range Amp Te Connectivity
96W7257
Contact, Crimp, Receptacle, 32-28Awg; Product Range Amp Te Connectivity 96W7257
CONTACT, CRIMP, RECEPTACLE, 32-28AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Mod IV Connectors; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG; Current Rating:3A; Contact RoHS Compliant: Yes

CONTACT, CRIMP, RECEPTACLE, 32-28AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Mod IV Connectors; Wire Size AWG Max:28AWG; Wire Size AWG Min:32AWG; Current Rating:3A; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 2331889 2331889P 792-167023-1 96W7257
Product Name Crimp Contacts Crimp Contacts Headers & Wire Housings MOD-4 REC.CONTACT Contact, Crimp, Receptacle, 32-28Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode - BMLC-KJ033 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details