Amphenol Sine Systems CONTACT PIN 14-20AWG 2.0MM CRIMP SC000262

Description
CONTACT PIN 14-20AWG 2.0MM CRIMP
Datasheet
Description
CONTACT PIN 14-20AWG 2.0MM CRIMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONTACT PIN 14-20AWG 2.0MM CRIMP - 53-SC000262 - Utmel Electronic Limited
Hong Kong, China
CONTACT PIN 14-20AWG 2.0MM CRIMP
53-SC000262
CONTACT PIN 14-20AWG 2.0MM CRIMP 53-SC000262
CONTACT PIN 14-20AWG 2.0MM CRIMP

CONTACT PIN 14-20AWG 2.0MM CRIMP

Supplier's Site
Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amphenol Sine/tuchel - 12AC9026 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amphenol Sine/tuchel
12AC9026
Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amphenol Sine/tuchel 12AC9026
CIRCULAR CONTACT, PIN, 18-14AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 18-14AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 53-SC000262 12AC9026
Product Name CONTACT PIN 14-20AWG 2.0MM CRIMP Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1411552-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details