TE Connectivity Automotive Terminals 1670328-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range (MM) : 2.2 - 2.8 Wire Size (MMSQ) : 1.4 - 2 Wire Size (AWG) : 16 - 14 Wire Size Search (AWG) : 15, 16, 14 Wire Size Search (MMSQ) : 2, 1.5, 1.25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4200 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 80 DEGC , 145 DEGC , 140 DEGC , 90 DEGC , 110 DEGC , 150 DEGC , 125 DEGC , 85 DEGC  [248 DEGF , 284 DEGF , 302 DEGF , 221 DEGF , 194 DEGF , 257 DEGF , 230 DEGF , 185 DEGF , 176 DEGF , 266 DEGF , 212 DEGF , 293 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range (MM) : 2.2 - 2.8 Wire Size (MMSQ) : 1.4 - 2 Wire Size (AWG) : 16 - 14 Wire Size Search (AWG) : 15, 16, 14 Wire Size Search (MMSQ) : 2, 1.5, 1.25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4200 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 80 DEGC , 145 DEGC , 140 DEGC , 90 DEGC , 110 DEGC , 150 DEGC , 125 DEGC , 85 DEGC  [248 DEGF , 284 DEGF , 302 DEGF , 221 DEGF , 194 DEGF , 257 DEGF , 230 DEGF , 185 DEGF , 176 DEGF , 266 DEGF , 212 DEGF , 293 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1670328-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1670328-1
Automotive Terminals 1670328-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range (MM) : 2.2 - 2.8 Wire Size (MMSQ) : 1.4 - 2 Wire Size (AWG) : 16 - 14 Wire Size Search (AWG) : 15, 16, 14 Wire Size Search (MMSQ) : 2, 1.5, 1.25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4200 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 80 DEGC , 145 DEGC , 140 DEGC , 90 DEGC , 110 DEGC , 150 DEGC , 125 DEGC , 85 DEGC  [248 DEGF , 284 DEGF , 302 DEGF , 221 DEGF , 194 DEGF , 257 DEGF , 230 DEGF , 185 DEGF , 176 DEGF , 266 DEGF , 212 DEGF , 293 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.5 MM  [.059 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 14
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range (MM) : 2.2 - 2.8
  • Wire Size (MMSQ) : 1.4 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size Search (AWG) : 15, 16, 14
  • Wire Size Search (MMSQ) : 2, 1.5, 1.25

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4200

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC , 105 DEGC , 120 DEGC , 100 DEGC , 80 DEGC , 145 DEGC , 140 DEGC , 90 DEGC , 110 DEGC , 150 DEGC , 125 DEGC , 85 DEGC  [248 DEGF , 284 DEGF , 302 DEGF , 221 DEGF , 194 DEGF , 257 DEGF , 230 DEGF , 185 DEGF , 176 DEGF , 266 DEGF , 212 DEGF , 293 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now
1.5MM SFC,CONTACT - 785-1670328-1 - Utmel Electronic Limited
Hong Kong, China
1.5MM SFC,CONTACT
785-1670328-1
1.5MM SFC,CONTACT 785-1670328-1
1.5MM SFC,CONTACT

1.5MM SFC,CONTACT

Supplier's Site

Technical Specifications

  TE Connectivity Utmel Electronic Limited
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 1670328-1 785-1670328-1
Product Name Automotive Terminals 1.5MM SFC,CONTACT
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1452350-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 0460-229-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 0460-247-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details