ITT Cannon Contacts - Multi Purpose 192900-0448

Description
CONN PIN 24-26AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 24-26AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 192900-0448-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
192900-0448-ND
Contacts - Multi Purpose 192900-0448-ND
CONN PIN 24-26AWG GOLD CRIMP

CONN PIN 24-26AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon - 20J7152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon
20J7152
Circular Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon 20J7152
CIRCULAR CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:24AWG; For Use With:Trident Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:24AWG; For Use With:Trident Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
CONTACT PIN 24-26AWG CRIMP GOLD - 410-192900-0448 - Utmel Electronic Limited
Hong Kong, China
CONTACT PIN 24-26AWG CRIMP GOLD
410-192900-0448
CONTACT PIN 24-26AWG CRIMP GOLD 410-192900-0448
CONTACT PIN 24-26AWG CRIMP GOLD

CONTACT PIN 24-26AWG CRIMP GOLD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 192900-0448-ND 20J7152 410-192900-0448
Product Name Contacts - Multi Purpose Circular Contact, Pin, 26-24Awg, Crimp; Product Range Itt Cannon CONTACT PIN 24-26AWG CRIMP GOLD
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1241388-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details