Isolated Module DC DC Converter 1 Output 12V 290mA 36V - 75V Input
DC DC CONVERTER 12V 3.5W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | REC3.5-4812SRW/R8/A/CTRL/X1-ND | REC3.5-4812SRW/R8/A/CTRL/X1 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| DC Output Current | 0.2900 amps |