Isolated Module DC DC Converter 1 Output 12V 290mA 9V - 18V Input
DC DC CONVERTER 12V 3.5W
DC-DC CONVERTER, MEDICAL, 12V, 0.29A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:290mA; Output Voltage - Output 2:-; Depth:32mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1151-ND | REC3.5-1212SRW/R10/A | 63X0675 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Medical, 12V, 0.29A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.2900 amps | 0.2900 amps | |
| DC Input Voltage | 9.0 to 18.0 volts |