DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 160 170 180 190 200 210 219 220 221 222 223 224 225 226 227 228 229 230 231 240 250 260 270 280 290 300 332
Product Name Notes
30W DC/DC-CONVERTER 'ECONOLINE'
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 3.3V 900mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 330mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.25V - 5.75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.25V - 5.75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 9V -9V 165mA, 165mA 4.5V - 9V Input

<< Prev Next >>