RECOM Power, Inc. DC DC Converters R2S-1205

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R2S-1205-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R2S-1205-ND
DC DC Converters R2S-1205-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 1486-R2S-1205-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-R2S-1205-CHP
DC DC Converters 1486-R2S-1205-CHP
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R2S-1205 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R2S-1205
Power Supplies - Board Mount - DC DC Converters R2S-1205
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power - 64X5665 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power
64X5665
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power 64X5665
DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number R2S-1205-ND R2S-1205 64X5665
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details