Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
DC DC CONVERTER 5V 2W
DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1024-2-ND | R2S-1205-R | 64X5666 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 0.4000 amps | 0.4000 amps | |
| DC Input Voltage | 10.8 to 13.2 volts |