RECOM Power, Inc. DC DC Converters R2M-1209S

Description
2W DC/DC-CONVERTER 'ECONOLINE' D
Request a Quote
Description
2W DC/DC-CONVERTER 'ECONOLINE' D
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2W DC/DC Converter Econoline DIP8 1.6kV Reg 4:1 from Recom Power is an isolated converter available in both SMD and DIP8 packages. It features a 4:1 input voltage range, accommodating nominal voltages of 5V, 12V, 24V, and 48V, and provides single or dual regulated outputs. The device operates efficiently with up to 81% efficiency and is capable of functioning in a temperature range of -40°C to +85°C at full load. It includes continuous short circuit protection and has an isolation voltage of 1.6kVDC for one minute. The converter does not require a minimum load and is compliant with RoHS2 standards. Its compact dimensions and lightweight design make it suitable for various applications, while its EMC conformity can be achieved with minimal external components.

Datasheet Summary
Powered by GS/AI

The 2W DC/DC Converter Econoline DIP8 1.6kV Reg 4:1 from Recom Power is an isolated converter available in both SMD and DIP8 packages. It features a 4:1 input voltage range, accommodating nominal voltages of 5V, 12V, 24V, and 48V, and provides single or dual regulated outputs. The device operates efficiently with up to 81% efficiency and is capable of functioning in a temperature range of -40°C to +85°C at full load. It includes continuous short circuit protection and has an isolation voltage of 1.6kVDC for one minute. The converter does not require a minimum load and is compliant with RoHS2 standards. Its compact dimensions and lightweight design make it suitable for various applications, while its EMC conformity can be achieved with minimal external components.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-R2M-1209S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R2M-1209S-ND
DC DC Converters 945-R2M-1209S-ND
2W DC/DC-CONVERTER 'ECONOLINE' D

2W DC/DC-CONVERTER 'ECONOLINE' D

Buy Now Datasheet
2W Dc Or Dc-Converter Econoline Dip8 1.6Kv Reg 4-1 Recom Power - 62AK2255 - Newark, An Avnet Company
Chicago, IL, United States
2W Dc Or Dc-Converter Econoline Dip8 1.6Kv Reg 4-1 Recom Power
62AK2255
2W Dc Or Dc-Converter Econoline Dip8 1.6Kv Reg 4-1 Recom Power 62AK2255
2W DC OR DC-CONVERTER ECONOLINE DIP8 1.6KV REG 4-1

2W DC OR DC-CONVERTER ECONOLINE DIP8 1.6KV REG 4-1

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-R2M-1209S-ND 62AK2255
Product Name DC DC Converters 2W Dc Or Dc-Converter Econoline Dip8 1.6Kv Reg 4-1 Recom Power
Type DC-DC Converter; 1
Unlock Full Specs
to access all available technical data