RECOM Power, Inc. DC DC Converters R2S-0505-R

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1023-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1023-2-ND
DC DC Converters 945-1023-2-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 945-R2S-0505-RCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R2S-0505-RCT-ND
DC DC Converters 945-R2S-0505-RCT-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 945-R2S-0505-RDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R2S-0505-RDKR-ND
DC DC Converters 945-R2S-0505-RDKR-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power - 64X5618 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power
64X5618
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power 64X5618
DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power - 87X1287 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power
87X1287
Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power 87X1287
DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R2S-0505-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R2S-0505-R
Power Supplies - Board Mount - DC DC Converters R2S-0505-R
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1023-2-ND 64X5618 R2S-0505-R
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.4A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details