The RSO-1205DZ/H3 is a 1 Watt DC/DC converter with a 4:1 wide input voltage range of 4.5-18 VDC, 9-36 VDC, or 18-72 VDC, providing ±5 VDC dual output at up to ±100 mA. It features 3kVDC isolation, SIP8 package style, and measures 21.8 x 11.1 x 9.2 mm. The converter operates over an industrial temperature range of -40°C to +100°C with continuous short circuit protection and low noise. It complies with UL60950-1, CAN/CSA 60950-1-07, IEC/EN60950-1, and IEC/EN60601-1 standards. On/Off control is supported via a dedicated pin, and output accuracy is ±2.0% typ. with max. ripple and noise of 50mVp-p. The case is non-conductive black plastic with UL94V-0 rating.
High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RSO-1205DZ/H3 |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |