High power-density, an industrial temperature range of -40°C to +85°C and extra features like On-Off-control are just some of the characteristics of this converter, ideal for highly sophisticated industrial-designs. The RSO series is available with isolation of 2kV or 3kV by chosing option ""/H2"" or ""/H3"" in which case it is also ideal for medical applications which additionally require EN-60601-1 certification. The standard version offers 2:1 input voltage range, while the ""Z"" version features 4:1 input voltage range, which includes an input voltage range covering both 5V and 12V supplies.
Recom RSO-0505S DC/DC Converter
Recom RSO-0505S DC/DC Converter
DC DC CONVERTER 5V 1W Product overview: RSO-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RSO-0505S can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Category: Power Supplies - Board Mount DC DC Converters
Manufacturer: Recom Power
Series: ECONOLINE RSO (1W)
Package: Tube
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 5V
| Richardson RFPD | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RSO-0505S | 417203 | 132-RSO-0505S | |
| Product Name | DC to DC Converter | DC-DC Converters | 5V 1W DC-DC Converter IC | Power Supplies - Board Mount DC DC Converters |
| Output Voltage | 5 volts | 5 volts | 4.5 to 9 volts |